Zilog Solid State Relays LBA110LS

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA110LS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LBA110LS-ND
Solid State Relays LBA110LS-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1372016-LBA110LS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1372016-LBA110LS
Relays - Solid State Relays 1372016-LBA110LS
Win Source Part Number: 1372016-LBA110LS Category: Relays - Solid State Relays Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Integrated Circuits Division Series: LBA, OptoMOS® Package: Tube Product Status: Active Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD Base Product Number: LBA110 Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Termination Style: Gull Wing Voltage - Load: 0 V ~ 350 V On-State Resistance (Max): 35 Ohms Voltage - Input: 1.2VDC Load Current: 120 mA

Win Source Part Number: 1372016-LBA110LS
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS Integrated Circuits Division
Series: LBA, OptoMOS®
Package: Tube
Product Status: Active
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
Base Product Number: LBA110
Mounting Type: Surface Mount
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Termination Style: Gull Wing
Voltage - Load: 0 V ~ 350 V
On-State Resistance (Max): 35 Ohms
Voltage - Input: 1.2VDC
Load Current: 120 mA

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA110LS
Solid State Relays - PCB Mount LBA110LS
Solid State Relays - PCB Mount 350V 120mA Dual Pole OptoMOS Relay

Solid State Relays - PCB Mount 350V 120mA Dual Pole OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LBA110LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA110LS
Relays - Solid State Relays LBA110LS
RELAY SPST-NO/NC 120MA 0-350V

RELAY SPST-NO/NC 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LBA110LS-ND 1372016-LBA110LS LBA110LS LBA110LS
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1617024-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
3 suppliers
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - G3VM-61HR - 1176542-G3VM-61HR - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
5 suppliers