Zilog Solid State Relays LAA125S

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA125S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA125S-ND
Solid State Relays LAA125S-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LAA125S - 1194988-LAA125S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA125S
1194988-LAA125S
Solid State Relays - LAA125S 1194988-LAA125S
Manufacturer: IXYS Win Source Part Number: 1194988-LAA125S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1194988-LAA125S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LAA125S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA125S
Relays - Solid State Relays LAA125S
SSR RELAY SPST-NO 170MA 0-350V

SSR RELAY SPST-NO 170MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA125S
Solid State Relays - PCB Mount LAA125S
Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 170mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA125S-ND 1194988-LAA125S LAA125S LAA125S
Product Name Solid State Relays Solid State Relays - LAA125S Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0293 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - G3VM-41GR4(TR) - 774903-G3VM-41GR4(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers