Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 48-530V
SSR Relay, Panel Mount, IP00, 530VAC/25A, DC In, w/Standoffs, Instantaneous
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | HD4825K-10-ND | HD4825K-10 | 83AC8042 | HD4825K-10 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 530Vac/25A, Dc In, W/standoffs, Instantaneous Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |