"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196417-LH1546ADF
Series: LH1546
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 28 Ohm
Alternative Parts (Cross-Reference): AQY210EHAJ; AQY280EHAX; AQY280EHAZ;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 100
SSR MOSFET, SPST-NO, 50MA, 350V; Contact Configuration:SPST-N
Solid State Relays - PCB Mount Normally Open Form 1A 350V
SSR RELAY SPST-NO 120MA 0-350V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1546ADF-ND | 1196417-LH1546ADF | 99Y9405 | LH1546ADF | LH1546ADF |
| Product Name | Solid State Relays | Solid State Relays - LH1546ADF | Ssr Mosfet, Spst-No, 50Ma, 350V; Contact Configuration Vishay | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts |