IXYS Corporation Solid State Relays LCA710R

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCA710R-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCA710R-ND
Solid State Relays 212-LCA710R-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA710R - 876795-LCA710R - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA710R
876795-LCA710R
Solid State Relays - LCA710R 876795-LCA710R
Manufacturer: IXYS Win Source Part Number: 876795-LCA710R Series: LCA, OptoMOS® Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: LCA710 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 876795-LCA710R
Series: LCA, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: LCA710
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA710R
Solid State Relays - PCB Mount LCA710R
Solid State Relays - PCB Mount Single Pole OptoMOS 1-Form-A, 60V, 1A

Solid State Relays - PCB Mount Single Pole OptoMOS 1-Form-A, 60V, 1A

Buy Now Datasheet
Relays - Solid State Relays - LCA710R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA710R
Relays - Solid State Relays LCA710R
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCA710R-ND 876795-LCA710R LCA710R LCA710R
Product Name Solid State Relays Solid State Relays - LCA710R Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers