Zilog Solid State Relays - LCC110STR LCC110STR

Description
Manufacturer: IXYS Win Source Part Number: 1195698-LCC110STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195698-LCC110STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCC110STR - 1195698-LCC110STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCC110STR
1195698-LCC110STR
Solid State Relays - LCC110STR 1195698-LCC110STR
Manufacturer: IXYS Win Source Part Number: 1195698-LCC110STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195698-LCC110STR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - 212-LCC110STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110STRDKR-ND
Solid State Relays 212-LCC110STRDKR-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCC110STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110STR-ND
Solid State Relays 212-LCC110STR-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCC110STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110STRCT-ND
Solid State Relays 212-LCC110STRCT-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCC110STR
Solid State Relays - PCB Mount LCC110STR
Solid State Relays - PCB Mount 1-Form-C 350V 120 mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-C 350V 120 mA Solid State Relay

Buy Now Datasheet
Relays - Solid State Relays - LCC110STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCC110STR
Relays - Solid State Relays LCC110STR
SSR RELAY SPDT 120MA 0-350V

SSR RELAY SPDT 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195698-LCC110STR 212-LCC110STRDKR-ND LCC110STR LCC110STR
Product Name Solid State Relays - LCC110STR Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormC
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details