LAA120PL is an 8-pin SOIC (Flatpack) dual normally open solid state relay with two optically coupled MOSFET switches and integrated current limiting, rated for 250 V AC/DC load voltage and 150 mA continuous load current. It provides 3750 V rms input-to-output isolation, with a maximum on-resistance of 25 Ω and turn-on/turn-off times of 5 ms maximum. The device is UL recognized, CSA certified, and compliant with TUV EN 62368-1, and is designed for applications requiring compact, reliable switching with no EMI/RFI generation. Moisture sensitivity level is MSL 3, with a maximum reflow temperature of 245°C and a dwell time of 30 seconds.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LAA120PL-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |