Zilog Solid State Relays LBA110STR

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LBA110STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBA110STRDKR-ND
Solid State Relays 212-LBA110STRDKR-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LBA110STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBA110STR-ND
Solid State Relays 212-LBA110STR-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LBA110STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBA110STRCT-ND
Solid State Relays 212-LBA110STRCT-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LBA110STR - 1051652-LBA110STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA110STR
1051652-LBA110STR
Solid State Relays - LBA110STR 1051652-LBA110STR
Manufacturer: IXYS Win Source Part Number: 1051652-LBA110STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1051652-LBA110STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - LBA110STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA110STR
Relays - Solid State Relays LBA110STR
RELAY SPST-NO/NC 120MA 0-350V

RELAY SPST-NO/NC 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA110STR
Solid State Relays - PCB Mount LBA110STR
Solid State Relays - PCB Mount 350V 120mA Dual Pole OptoMOS Relay

Solid State Relays - PCB Mount 350V 120mA Dual Pole OptoMOS Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LBA110STRDKR-ND 1051652-LBA110STR LBA110STR LBA110STR
Product Name Solid State Relays Solid State Relays - LBA110STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000247073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393808-8 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
4 suppliers
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - G3VM-351E(TR) - 872510-G3VM-351E(TR) - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
View Details
5 suppliers