Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 SSR, 530VAC 25A, DC In, ZC
48-530 V (RMS) Voltage Rating, 25 A (RMS) (Max. Load) , SCR Output, Solid State Relay
25-90 Amp; 480, 600 VAC; AC Output
High voltage relays use IC driven circuits for switching loads up to 660 VAC. All models come with 1200 volts blocking standard and are available with either AC or DC input (coil) control. Types CA, CD and WD are snubberless. Low Leakage: 1 mA. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000.
Features
SSR RELAY SPST-NO 25A 48-530V
SOLID STATE RELAY, SPST, 25A, 4-32VDC; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | H12D4825 | CC2340-ND | H12D4825 | 70131457 | H12D4825 | 99AC9259 |
| Product Name | H1 Series H12D4825 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;Pnl-Mnt | Relays - Solid State Relays | Solid State Relay, Spst, 25A, 4-32Vdc; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | ||
| Switch Configuration | FormA | |||||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE | RoHS | ||
| Input Voltage (Control Signal) Type | DC | DC |