Zilog Solid State Relays - LCA220STR LCA220STR

Description
Manufacturer: IXYS Win Source Part Number: 1195671-LCA220STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195671-LCA220STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA220STR - 1195671-LCA220STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA220STR
1195671-LCA220STR
Solid State Relays - LCA220STR 1195671-LCA220STR
Manufacturer: IXYS Win Source Part Number: 1195671-LCA220STR Packaging: Tape and Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195671-LCA220STR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - LCA220STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA220STR-ND
Solid State Relays LCA220STR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA220STR
Solid State Relays - PCB Mount LCA220STR
Solid State Relays - PCB Mount 250V 120mA OptoMOS Relay

Solid State Relays - PCB Mount 250V 120mA OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LCA220STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA220STR
Relays - Solid State Relays LCA220STR
SSR RELAY SPST-NO 120MA 0-250V

SSR RELAY SPST-NO 120MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195671-LCA220STR LCA220STR-ND LCA220STR LCA220STR
Product Name Solid State Relays - LCA220STR Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details