Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 75A, 4-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
SSR Relay, Panel Mount, IP00, 530VAC/75A, DC In, Zero Cross, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR RELAY SPST-NO 75A 48-530V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | HD4875K-ND | 34AC1563 | 83AC8049 | HD4875K | HD4875K |
| Product Name | Solid State Relays | Solid State Relay, 75A, 4-32Vdc, Panel; Svhc Sensata/crydom | Ssr Relay, Panel Mount, Ip00, 530Vac/75A, Dc In, Zero Cross, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |