Crydom Corporation Solid State Relays LVD75A100

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2356-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2356-ND
Solid State Relays CC2356-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
LVD75A100
Solid State Relays - Industrial Mount LVD75A100
Solid State Relays - Industrial Mount 48V 100A 11.5/11.0V Ctrl LVD

Solid State Relays - Industrial Mount 48V 100A 11.5/11.0V Ctrl LVD

Buy Now Datasheet
Solid State Relay, 100A, 11-11.5V, Panel; Contact Configuration Sensata/crydom - 41X8025 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 11-11.5V, Panel; Contact Configuration Sensata/crydom
41X8025
Solid State Relay, 100A, 11-11.5V, Panel; Contact Configuration Sensata/crydom 41X8025
SOLID STATE RELAY, 100A, 11-11.5V, PANEL; Contact Configuration:SPST-N O; Load Current:100A; Operating Voltage Max:75VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 11-11.5V, PANEL; Contact Configuration:SPST-NO; Load Current:100A; Operating Voltage Max:75VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LVD75A100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LVD75A100
Relays - Solid State Relays LVD75A100
SSR RELAY SPST-NO 100A 3-75V

SSR RELAY SPST-NO 100A 3-75V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2356-ND LVD75A100 41X8025 LVD75A100
Product Name Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 100A, 11-11.5V, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 11 to 11.5 volts
Unlock Full Specs
to access all available technical data

Similar Products