Zilog Solid State Relays LBB110

Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LBB110-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBB110-ND
Solid State Relays 212-LBB110-ND
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LBB110 - 1195227-LBB110 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBB110
1195227-LBB110
Solid State Relays - LBB110 1195227-LBB110
Manufacturer: IXYS Win Source Part Number: 1195227-LBB110 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195227-LBB110
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBB110
Solid State Relays - PCB Mount LBB110
Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP

Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP

Buy Now Datasheet
Relays - Solid State Relays - LBB110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBB110
Relays - Solid State Relays LBB110
SSR RELAY SPST-NC 120MA 0-350V

SSR RELAY SPST-NC 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LBB110-ND 1195227-LBB110 LBB110 LBB110
Product Name Solid State Relays Solid State Relays - LBB110 Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394082307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1462038-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
7 suppliers
Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - G3VM-401D(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers