Zilog Solid State Relays - LCC110PTR LCC110PTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778371-LCC110PTR Series: LCC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LCC110 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): LCC110P; Introduction Date: February 07, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778371-LCC110PTR Series: LCC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LCC110 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): LCC110P; Introduction Date: February 07, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCC110PTR - 778371-LCC110PTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCC110PTR
778371-LCC110PTR
Solid State Relays - LCC110PTR 778371-LCC110PTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778371-LCC110PTR Series: LCC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPDT (1 Form C) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: LCC110 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): LCC110P; Introduction Date: February 07, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778371-LCC110PTR
Series: LCC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: LCC110
Categories: Relays
Manufacturer Package: 8-Flatpack
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): LCC110P;
Introduction Date: February 07, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 212-LCC110PTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110PTR-ND
Solid State Relays 212-LCC110PTR-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCC110PTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110PTRDKR-ND
Solid State Relays 212-LCC110PTRDKR-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCC110PTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC110PTRCT-ND
Solid State Relays 212-LCC110PTRCT-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCC110PTR
Solid State Relays - PCB Mount LCC110PTR
Solid State Relays - PCB Mount 1-Form-C 350V 120 mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-C 350V 120 mA Solid State Relay

Buy Now Datasheet
Relays - Solid State Relays - LCC110PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCC110PTR
Relays - Solid State Relays LCC110PTR
SSR RELAY SPDT 120MA 0-350V

SSR RELAY SPDT 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 778371-LCC110PTR 212-LCC110PTR-ND LCC110PTR LCC110PTR
Product Name Solid State Relays - LCC110PTR Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1616540-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details