Crydom Corporation H1 Series H12D4850-10 Relay H12D4850-10

Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12D4850-10 Relay - H12D4850-10 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12D4850-10 Relay
H12D4850-10
H1 Series H12D4850-10 Relay H12D4850-10
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-530 VAC
  • Snubber Included
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1919-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1919-ND
Solid State Relays CC1919-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12D4850-10
Solid State Relays - Industrial Mount H12D4850-10
Solid State Relays - Industrial Mount PM IP00 SSR, 530VAC 50A, DC In, RN

Solid State Relays - Industrial Mount PM IP00 SSR, 530VAC 50A, DC In, RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
H12D4850-10
Relays - Solid State Relays H12D4850-10
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H12D4850-10 CC1919-ND H12D4850-10 H12D4850-10
Product Name H1 Series H12D4850-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM-21AR - 1040531-G3VM-21AR - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers