Vishay Intertechnology, Inc. Solid State Relays LH1511BT

Description
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1511BT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1511BT-ND
Solid State Relays LH1511BT-ND
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LH1511BT - 1196378-LH1511BT - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1511BT
1196378-LH1511BT
Solid State Relays - LH1511BT 1196378-LH1511BT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196378-LH1511BT Series: LH1511 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 6-DIP (0.300", 7.62mm) Voltage - Input: 1.26VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: LH1511BT Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PLB150; Introduction Date: August 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196378-LH1511BT
Series: LH1511
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 6-DIP (0.300", 7.62mm)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 200 V
Family Name: LH1511BT
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): PLB150;
Introduction Date: August 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1511BT
Solid State Relays - PCB Mount LH1511BT
Solid State Relays - PCB Mount Normally Closed Form 1B

Solid State Relays - PCB Mount Normally Closed Form 1B

Buy Now Datasheet
Relays - Solid State Relays - LH1511BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1511BT
Relays - Solid State Relays LH1511BT
SSR RELAY SPST-NC 200MA 0-200V

SSR RELAY SPST-NC 200MA 0-200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1511BT-ND 1196378-LH1511BT LH1511BT LH1511BT
Product Name Solid State Relays Solid State Relays - LH1511BT Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products