"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1182025-HSR312L
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.6VDC
SSR RELAY SPST-NO 170MA 0-250V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | HSR312L-ND | 1182025-HSR312L | HSR312L |
| Product Name | Solid State Relays | Electronic Surplus - HSR312L | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |