Crydom Corporation H1 Series H12WD4875 Relay H12WD4875

Description
Ratings from 25A to 125A @ 48-660 VAC Low off-state leakage current (snubberless) SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-660 VAC Low off-state leakage current (snubberless) SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12WD4875 Relay - H12WD4875 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12WD4875 Relay
H12WD4875
H1 Series H12WD4875 Relay H12WD4875
Ratings from 25A to 125A @ 48-660 VAC Low off-state leakage current (snubberless) SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-660 VAC
  • Low off-state leakage current (snubberless)
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1920-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1920-ND
Solid State Relays CC1920-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12WD4875
Solid State Relays - Industrial Mount H12WD4875
Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 75A, DC In, ZC

Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 75A, DC In, ZC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
H12WD4875
Relays - Solid State Relays H12WD4875
SSR RELAY SPST-NO 75A 48-660V

SSR RELAY SPST-NO 75A 48-660V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H12WD4875 CC1920-ND H12WD4875 H12WD4875
Product Name H1 Series H12WD4875 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details