Sensata Technologies Solid State Relays H12D4840D

Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1617-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1617-ND
Solid State Relays CC1617-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12D4840D
Solid State Relays - Industrial Mount H12D4840D
Solid State Relays - Industrial Mount Dual SSR, 530VAC 40A, 4-15VDC In, ZC

Solid State Relays - Industrial Mount Dual SSR, 530VAC 40A, 4-15VDC In, ZC

Buy Now Datasheet
Relays - Solid State Relays - H12D4840D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
H12D4840D
Relays - Solid State Relays H12D4840D
SSR RELAY SPST-NO 40A 48-530V

SSR RELAY SPST-NO 40A 48-530V

Supplier's Site
Relay;SSR;Zero-Switching;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 48-530AC;Pnl-Mnt - 70131452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 48-530AC;Pnl-Mnt
70131452
Relay;SSR;Zero-Switching;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 48-530AC;Pnl-Mnt 70131452
0.15 to 40 A , -40 to +80 °C Ambient Operating Temperature, Solid State Relay 25-40 Amp; 120/240, 480 VAC Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on. Features Zero Voltage and Random Turn-On Switching SCR Output, Industry Standard Package UL, CSA, VDE Approved

0.15 to 40 A , -40 to +80 °C Ambient Operating Temperature, Solid State Relay
25-40 Amp; 120/240, 480 VAC
Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on.
Features

  • Zero Voltage and Random Turn-On Switching
  • SCR Output, Industry Standard Package
  • UL, CSA, VDE Approved
Supplier's Site
Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom - 37M2886 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom
37M2886
Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom 37M2886
SOLID STATE RELAY, 40A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 40A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1617-ND H12D4840D H12D4840D 70131452 37M2886
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 48-530AC;Pnl-Mnt Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS UL, VDE, CE RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Time Delay Relay - 10150112 - Radwell International
Allen-Bradley / Rockwell Automation
View Details