"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
AC/DC SSR, 200V, 200mA, DC Input, SMD, SPST/DPST Product overview: LH1512BACTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 200mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 200V, 200mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1512BACTR can be used for catalog matching and distributor lookup.
RELAY SPST-NO/NC 200MA 0-200V
Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C 200V
IC,NC/NO PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY, SPST-NO/NC, 0.2A, 200V/SMD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | LH1512BACTRTR-ND | 183-LH1512BACTR | LH1512BACTR | LH1512BACTR | 21H0673 | 58AJ2360 |
| Product Name | Solid State Relays | SMD 200V 200mA Relay | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ic,nc/no Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Vishay | Mosfet Relay, Spst-No/nc, 0.2A, 200V/smd Rohs Compliant Vishay |
| Mounting | PCBoard | Surface Mount | ||||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 1.26 volts |