Zilog Solid State Relays LAA120PLTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA120PLTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA120PLTR-ND
Solid State Relays LAA120PLTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1026649-LAA120PLTR - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1026649-LAA120PLTR
Relays - Solid State Relays 1026649-LAA120PLTR
Win Source Part Number: 1026649-LAA120PLTR Category: Relays>Solid State Relays Series: LAA, OptoMOS® Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 25 Ohms Load Current: 150 mA Voltage - Load: 0 V ~ 250 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-Flatpack Alternative Parts (Cross-Reference): LAA120L; LBA120L; LAA120LS; AQW217A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: LAA120

Win Source Part Number: 1026649-LAA120PLTR
Category: Relays>Solid State Relays
Series: LAA, OptoMOS®
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 25 Ohms
Load Current: 150 mA
Voltage - Load: 0 V ~ 250 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-Flatpack
Alternative Parts (Cross-Reference): LAA120L; LBA120L; LAA120LS; AQW217A;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: LAA120

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA120PLTR
Solid State Relays - PCB Mount LAA120PLTR
Solid State Relays - PCB Mount 250V 170mA Dual Single-Pole

Solid State Relays - PCB Mount 250V 170mA Dual Single-Pole

Buy Now Datasheet
Relays - Solid State Relays - LAA120PLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA120PLTR
Relays - Solid State Relays LAA120PLTR
SSR RELAY SPST-NO 150MA 0-250V

SSR RELAY SPST-NO 150MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA120PLTR-ND 1026649-LAA120PLTR LAA120PLTR LAA120PLTR
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT312PBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details