Solid State SPST-NO (1 Form A) Hockey Puck
IC,Normally-Closed Panel-Mount Solid-State Relay,1-CHANNEL,M:HL
SSR RELAY SPST-NO 25A 48-660V
Solid State Relays - Industrial Mount 25A 660VAC AC
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | HA6025 | CC1101-ND | 37M2751 | HA6025 | HA6025 |
| Product Name | HA and HD Series Relay | Solid State Relays | Ic,normally-Closed Panel-Mount Solid-State Relay,1-Channel,m Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS |