"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196380-LH1512BB
Series: LH1512
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.26VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 200 V
Family Name: LH1512BB
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): LBA120; LBA126L; LBA126PTR;
Introduction Date: February 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
MOSFET RELAY, SPST, 0.2A, 200V, THT ROHS COMPLIANT: YES
RELAY SPST-NO/NC 200MA 0-200V
Solid State Relays - PCB Mount Normally Open/Closed Form 1A/1B/1C
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1512BB-ND | 1196380-LH1512BB | 88K1133 | 58AJ2361 | LH1512BB | LH1512BB |
| Product Name | Solid State Relays | Solid State Relays - LH1512BB | Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay | Mosfet Relay, Spst, 0.2A, 200V, Tht Rohs Compliant Vishay | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B) | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.26 volts | 1.26 volts |