Crydom Corporation HA and HD Series Relay HA48125

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA48125 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA48125
HA and HD Series Relay HA48125
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1149-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1149-ND
Solid State Relays CC1149-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 125A, 90-280V, Panel; Contact Configuration Sensata/crydom - 37M2736 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 125A, 90-280V, Panel; Contact Configuration Sensata/crydom
37M2736
Solid State Relay, 125A, 90-280V, Panel; Contact Configuration Sensata/crydom 37M2736
SOLID STATE RELAY, 125A, 90-280V, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 125A, 90-280V, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HA48125
Solid State Relays - Industrial Mount HA48125
Solid State Relays - Industrial Mount 125A 480V AC INPUT

Solid State Relays - Industrial Mount 125A 480V AC INPUT

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC - 70131449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC
70131449
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC 70131449
SPST-NO Contact Form, SCR Output, Panel Mounted Solid-State Relays 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC). Features AC or DC Control, 1200 Volt Blocking Zero Voltage Switching UL, CSA, VDE Approved

SPST-NO Contact Form, SCR Output, Panel Mounted Solid-State Relays
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, 1200 Volt Blocking
  • Zero Voltage Switching
  • UL, CSA, VDE Approved
Supplier's Site
Relays - Solid State Relays - HA48125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HA48125
Relays - Solid State Relays HA48125
SSR RELAY SPST-NO 125A 48-530V

SSR RELAY SPST-NO 125A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HA48125 CC1149-ND 37M2736 HA48125 70131449 HA48125
Product Name HA and HD Series Relay Solid State Relays Solid State Relay, 125A, 90-280V, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-530AC Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS UL, CE
Input Voltage (Control Signal) Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details