Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 90A 48-530V
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2348-ND | HD4890G | 41X7811 | HD4890G |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |