Crydom Corporation HA and HD Series Relay HA6050

Description
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA6050 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA6050
HA and HD Series Relay HA6050
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-660 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1102-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1102-ND
Solid State Relays CC1102-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HA6050
Solid State Relays - Industrial Mount HA6050
Solid State Relays - Industrial Mount 50A 660VAC AC

Solid State Relays - Industrial Mount 50A 660VAC AC

Buy Now Datasheet
Relays - Solid State Relays - HA6050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HA6050
Relays - Solid State Relays HA6050
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M2754 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M2754
Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M2754
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HA6050 CC1102-ND HA6050 HA6050 37M2754
Product Name HA and HD Series Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 1213885 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details