onsemi Solid State Relays HSR412

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR412-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
HSR412-ND
Solid State Relays HSR412-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - HSR412 - 1182026-HSR412 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR412
1182026-HSR412
Solid State Relays - HSR412 1182026-HSR412
Manufacturer: ON Semiconductor Win Source Part Number: 1182026-HSR412 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 140mA Categories: Relays Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP On-State Resistance (Maximum): 27 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 400V Parts Input Voltage (V): 1.6VDC

Manufacturer: ON Semiconductor
Win Source Part Number: 1182026-HSR412
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 140mA
Categories: Relays
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 27 Ohms
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.6VDC

Buy Now
Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi - 72K8576 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi
72K8576
Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi 72K8576
OPTOCOUPLER, TRANSISTOR, 4000VRMS; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:210mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4000VRMS; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:210mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - HSR412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HSR412
Relays - Solid State Relays HSR412
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HSR412-ND 1182026-HSR412 72K8576 HSR412
Product Name Solid State Relays Solid State Relays - HSR412 Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.H1 - Hockey puck Solid State Relay - 77H190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Electromechanical Relays & Contactors - 1-1617543-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
SMD 25mA 1.3V 0.12A Relay - 183-G3VM-3F(TR) - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
5 suppliers