Solid State SPST-NO (1 Form A) Hockey Puck
Manufacturer: Sensata-Crydom
Win Source Part Number: 847239-H12D4850
Series: H12D
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1105-NDR, 2266-H12D4850, CC1105
SOLID STATE RELAY, SPST-NO, 4-32V, PANEL; Contact Configuration:SPST-N
Solid State Relay, 48 to 530 V (RMS) Voltage Rating, 50 A, H12D Series
25-90 Amp; 480, 600 VAC; AC Output
High voltage relays use IC driven circuits for switching loads up to 660 VAC. All models come with 1200 volts blocking standard and are available with either AC or DC input (coil) control. Types CA, CD and WD are snubberless. Low Leakage: 1 mA. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000.
Features
Solid State Relays - Industrial Mount 50A 480VAC DC
SSR RELAY SPST-NO 50A 48-530V
| Sensata Technologies | DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | H12D4850 | CC1105-ND | 847239-H12D4850 | 37M2888 | 70131356 | H12D4850 | H12D4850 |
| Product Name | H1 Series H12D4850 Relay | Solid State Relays | Solid State Relays - H12D4850 | Solid State Relay, Spst-No, 4-32V, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;Pnl-Mnt | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | Chassis Mount | PCBoard | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |