"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
6-Pin PDIP SMD SSR: 50mA DC-IN, 0.35A 200V AC/DC-OUT Product overview: LH1510AAB from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 0.35A, 200V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 0.35A, 200V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1510AAB can be used for catalog matching and distributor lookup.
SSR RELAY SPST-NO 200MA 0-200V
Solid State Relays - PCB Mount Normally Open Form 1A
SSR, MOSFET, 200V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:200mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Output Device:MOSFET RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1510AAB-ND | 183-LH1510AAB | LH1510AAB | LH1510AAB | 58K1789 |
| Product Name | Solid State Relays | SMD 50mA 0.35A 200V Relay | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Mosfet, 200V, 200Ma; Contact Form Vishay |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.27 volts | ||||
| Output Voltage Type | AC; DC |