Crydom Corporation Solid State Relays LS240D8

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1547-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1547-ND
Solid State Relays CC1547-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relay, 8A, 4V-10Vdc, Th; Contact Configuration Sensata/crydom - 37M3339 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 8A, 4V-10Vdc, Th; Contact Configuration Sensata/crydom
37M3339
Solid State Relay, 8A, 4V-10Vdc, Th; Contact Configuration Sensata/crydom 37M3339
SOLID STATE RELAY, 8A, 4V-10VDC, TH; Contact Configuration:SPST-N O; Load Current:8A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 8A, 4V-10VDC, TH; Contact Configuration:SPST-NO; Load Current:8A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LS240D8
Solid State Relays - PCB Mount LS240D8
Solid State Relays - PCB Mount 0.15-8A 4-10VDC

Solid State Relays - PCB Mount 0.15-8A 4-10VDC

Buy Now Datasheet
Relays - Solid State Relays - LS240D8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LS240D8
Relays - Solid State Relays LS240D8
SSR RELAY SPST-NO 8A 24-280V

SSR RELAY SPST-NO 8A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1547-ND 37M3339 LS240D8 LS240D8
Product Name Solid State Relays Solid State Relay, 8A, 4V-10Vdc, Th; Contact Configuration Sensata/crydom Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 9054302 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details