Vishay Intertechnology, Inc. Solid State Relays - LH1532FP LH1532FP

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196407-LH1532FP Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP (0.180", 4.57mm Width) On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.22VDC
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196407-LH1532FP Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP (0.180", 4.57mm Width) On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.22VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1532FP - 1196407-LH1532FP - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LH1532FP
1196407-LH1532FP
Solid State Relays - LH1532FP 1196407-LH1532FP
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1196407-LH1532FP Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOP (0.180", 4.57mm Width) On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.22VDC

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1196407-LH1532FP
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SOP
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOP (0.180", 4.57mm Width)
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.22VDC

Buy Now
Solid State Relays - LH1532FP-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1532FP-ND
Solid State Relays LH1532FP-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)"

Buy Now Datasheet
Relays - Solid State Relays - LH1532FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1532FP
Relays - Solid State Relays LH1532FP
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1196407-LH1532FP LH1532FP-ND LH1532FP
Product Name Solid State Relays - LH1532FP Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.11 - Modular Solid State Relay 15A - 771190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Relays - 1616540-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - Z7555-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers