Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 90A 48-660V
Solid State Relays - Industrial Mount IP00 SSR 660VAC/90A DC In w/LED, ZC
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | H16WD6090G | CC2343-ND | H16WD6090G | H16WD6090G |
| Product Name | H1 Series H16WD6090G Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -40 to 176 F (-40 to 80 C) | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA |