Zilog Solid State Relays - LBA120P LBA120P

Description
Manufacturer: IXYS Win Source Part Number: 1195192-LBA120P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195192-LBA120P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA120P - 1195192-LBA120P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA120P
1195192-LBA120P
Solid State Relays - LBA120P 1195192-LBA120P
Manufacturer: IXYS Win Source Part Number: 1195192-LBA120P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 170mA Categories: Relays Supplier Device Package: 8-Flatpack Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195192-LBA120P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - LBA120P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LBA120P-ND
Solid State Relays LBA120P-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA120P
Solid State Relays - PCB Mount LBA120P
Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay

Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LBA120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA120P
Relays - Solid State Relays LBA120P
RELAY SPST-NO/NC 170MA 0-250V

RELAY SPST-NO/NC 170MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195192-LBA120P LBA120P-ND LBA120P LBA120P
Product Name Solid State Relays - LBA120P Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products