Zilog Solid State Relays LCA120L

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA120L-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA120L-ND
Solid State Relays LCA120L-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA120L - 1195656-LCA120L - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA120L
1195656-LCA120L
Solid State Relays - LCA120L 1195656-LCA120L
Manufacturer: IXYS Win Source Part Number: 1195656-LCA120L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 150mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195656-LCA120L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 150mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCA120L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA120L
Relays - Solid State Relays LCA120L
SSR RELAY SPST-NO 150MA 0-250V

SSR RELAY SPST-NO 150MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA120L
Solid State Relays - PCB Mount LCA120L
Solid State Relays - PCB Mount Single-Pole Relay 250V 170mA

Solid State Relays - PCB Mount Single-Pole Relay 250V 170mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCA120L-ND 1195656-LCA120L LCA120L LCA120L
Product Name Solid State Relays Solid State Relays - LCA120L Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details