Vishay Intertechnology, Inc. Solid State Relays LH1505AB

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1505AB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1505AB-ND
Solid State Relays LH1505AB-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LH1505AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1505AB
Relays - Solid State Relays LH1505AB
SSR RELAY SPST-NO 120MA 0-250V

SSR RELAY SPST-NO 120MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1505AB
Solid State Relays - PCB Mount LH1505AB
Solid State Relays - PCB Mount Dual Normally Open Form 1A 250V

Solid State Relays - PCB Mount Dual Normally Open Form 1A 250V

Buy Now Datasheet
Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay - 21H0665 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay
21H0665
Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay 21H0665
SSR MOSFET, SPST-NO, 50MA, 250V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 50MA, 250V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1505AB-ND LH1505AB LH1505AB 21H0665
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 8198896 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details