Sensata Technologies Solid State Relays HD4850K

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2347-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2347-ND
Solid State Relays CC2347-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
HD4850K
Relays - Solid State Relays HD4850K
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD4850K
Solid State Relays - Industrial Mount HD4850K
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet
Solid State Relay, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom - 34AC1562 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom
34AC1562
Solid State Relay, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom 34AC1562
SOLID STATE RELAY, 48-530VAC, 50A, PANEL; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; RoHS Compliant: Yes

SOLID STATE RELAY, 48-530VAC, 50A, PANEL; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:48VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2347-ND HD4850K HD4850K 34AC1562
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 48-530Vac, 50A, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products