Manufacturer: Vishay
Win Source Part Number: 1052512-LH1526AAC
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 25 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Solid State Relay 50mA 1.4V DC-IN 0.125A 400V AC/DC-OUT 8-Pin PDIP SMD Tube Product overview: LH1526AAC from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.4V, 0.125A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.4V, 0.125A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1526AAC can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount Dual Normally Open Form 1A 400V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1052512-LH1526AAC | 183-LH1526AAC | LH1526AAC-ND | LH1526AAC | LH1526AAC |
| Product Name | Solid State Relays - LH1526AAC | SMD 50mA 1.4V 0.125A Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.15 volts | 1.15 volts | |||
| Approvals | RoHS | RoHS |