Solid State SPST-NO (1 Form A) Module
SSR, PCB MT, 480VAC/40A, DC IN,0 CROSS
Win Source Part Number: 1349570-LR1200480D40
Category: Relays - Solid State Relays
Series: LR
Termination Style: PC Pin
Package: Bulk
Standard Package: 20
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 40 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Base Product Number: LR1200480
California Prop 65: Warning Information
Solid State Relays - PCB Mount PCB SSR 530VAC/40A DC In, ZC
SSR RELAY SPST-NO 40A 48-530V
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2015-ND | LR1200480D40 | 1349570-LR1200480D40 | LR1200480D40 | LR1200480D40 |
| Product Name | Solid State Relays | SSR, PCB MT, 480VAC/40A, DC IN,0 CROSS | Relays - Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |