"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
SSR, AC/DC, 400V, 250mA, DC In, SMD, DPST Product overview: LH1526AACTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 250mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 250mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1526AACTR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 877092-LH1526AACTR
Series: LH1526
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: LH1526
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: LH1526AACTRTR, LH1526AACTRDKR, LH1526AACTRCT, LH1526AACTR-ND
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY, DPST-NO, 0.125A, 400V, SMD ROHS COMPLIANT: YES
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount Dual Normally Open Form 1A 400V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1526AACTRTR-ND | 183-LH1526AACTR | 877092-LH1526AACTR | 21H0702 | 58AJ2365 | LH1526AACTR | LH1526AACTR |
| Product Name | Solid State Relays | SMD 400V 250mA Relay | Solid State Relays - LH1526AACTR | Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,so Rohs Compliant Vishay | Mosfet Relay, Dpst-No, 0.125A, 400V, Smd Rohs Compliant Vishay | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | ||||
| Switch Configuration | FormA | ||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||||
| Input Voltage (Control Signal) Type | DC | ||||||
| Input Voltage (Control Signal) Range | 1.15 volts |