Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 110A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:110A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
110 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
Solid State Relays - Industrial Mount 110A 480V DC INPUT
SSR RELAY SPST-NO 110A 48-530V
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD48110 | CC1146-ND | 37M2837 | 70131443 | HD48110 | HD48110 |
| Product Name | HA and HD Series Relay | Solid State Relays | Solid State Relay, 110A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 110A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | |||||
| Approvals | RoHS | RoHS | UL, CE | RoHS | ||
| Input Voltage (Control Signal) Type | DC | DC |