The HD4825-10 is a panel-mount solid state relay designed for heavy industrial loads, with a rated load current of 25A at 48-530 VAC and instantaneous turn-on switching. It features a 4-32 VDC control voltage input, SCR output, and a housing with anti-rotation barriers and improved SEMS screws. The relay has a direct bond copper substrate, direct power lead frame, and epoxy-free design. It measures 1.75 in x 1.0 in x 0.93 in and weighs 2.6 oz (74.9g). The baseplate is aluminum, the housing is UL 94 V-0 rated, and it operates from -40 to 80°C. It includes an input status LED and thermal pad as standard options, and meets UL/CSA/TUV approval and CE compliance to EN60950-1.
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/25A, DC In, RN
SSR RELAY SPST-NO 25A 48-530V
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD4825-10 | CC2010-ND | HD4825-10 | HD4825-10 | 37M2844 |
| Product Name | HA and HD Series Relay | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Input Voltage (Control Signal) Type | DC |