Vishay Intertechnology, Inc. Solid State Relays LH1505AAC

Description
Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1505AAC-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1505AAC-ND
Solid State Relays LH1505AAC-ND
Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing

Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1505AAC
Solid State Relays - PCB Mount LH1505AAC
Solid State Relays - PCB Mount Dual Normally Open Form 1A 250V

Solid State Relays - PCB Mount Dual Normally Open Form 1A 250V

Buy Now Datasheet
Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay - 21H0663 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay
21H0663
Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay 21H0663
SSR MOSFET, SPST-NO, 50MA, 250V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:120mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 50MA, 250V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:120mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LH1505AAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1505AAC
Relays - Solid State Relays LH1505AAC
SSR RELAY SPST-NO 120MA 0-250V

SSR RELAY SPST-NO 120MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1505AAC-ND LH1505AAC 21H0663 LH1505AAC
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr Mosfet, Spst-No, 50Ma, 250V; Contact Form Vishay Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2598-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 857-714 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details