Manufacturer: IXYS
Win Source Part Number: 1195231-LBB126S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NC 170MA 0-250V
Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195231-LBB126S | LBB126S-ND | LBB126S | LBB126S |
| Product Name | Electronic Surplus - LBB126S | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |