Zilog Solid State Relays LCA182

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCA182-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCA182-ND
Solid State Relays 212-LCA182-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCA182 - 1195665-LCA182 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA182
1195665-LCA182
Solid State Relays - LCA182 1195665-LCA182
Manufacturer: IXYS Win Source Part Number: 1195665-LCA182 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195665-LCA182
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCA182 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA182
Relays - Solid State Relays LCA182
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA182
Solid State Relays - PCB Mount LCA182
Solid State Relays - PCB Mount SPST-NO 6PIN DIP

Solid State Relays - PCB Mount SPST-NO 6PIN DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCA182-ND 1195665-LCA182 LCA182 LCA182
Product Name Solid State Relays Solid State Relays - LCA182 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1093-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
View Details
4 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - PVD1352 - 1240842-PVD1352 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers