Vishay Intertechnology, Inc. Solid State Relays LH1520AACTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1520AACDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1520AACDKR-ND
Solid State Relays LH1520AACDKR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LH1520AACTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1520AACTR-ND
Solid State Relays LH1520AACTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LH1520AACCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1520AACCT-ND
Solid State Relays LH1520AACCT-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 1.5V 350V 0.14A Relay
183-LH1520AACTR
SMD 1.5V 350V 0.14A Relay 183-LH1520AACTR
8-Pin PDIP SMD SSR: 1.5V DC-IN, 350V AC/DC-OUT, 0.14A Product overview: LH1520AACTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 350V, 0.14A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 350V, 0.14A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1520AACTR can be used for catalog matching and distributor lookup.

8-Pin PDIP SMD SSR: 1.5V DC-IN, 350V AC/DC-OUT, 0.14A Product overview: LH1520AACTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 350V, 0.14A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 350V, 0.14A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1520AACTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Solid State Relays LH1520AACTR
SSR RELAY SPST-NO 110MA 0-350V

SSR RELAY SPST-NO 110MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1520AACTR
Solid State Relays - PCB Mount LH1520AACTR
Solid State Relays - PCB Mount Normally Open Form 1A 250V

Solid State Relays - PCB Mount Normally Open Form 1A 250V

Buy Now Datasheet
Ssr, Mosfet, 350V, 150Ma, Full Reel; Contact Form Vishay - 58K1796 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma, Full Reel; Contact Form Vishay
58K1796
Ssr, Mosfet, 350V, 150Ma, Full Reel; Contact Form Vishay 58K1796
SSR, MOSFET, 350V, 150mA, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Dpst-No, 0.15A, 350V, Smd Rohs Compliant Vishay - 58AJ2363 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.15A, 350V, Smd Rohs Compliant Vishay
58AJ2363
Mosfet Relay, Dpst-No, 0.15A, 350V, Smd Rohs Compliant Vishay 58AJ2363
MOSFET RELAY, DPST-NO, 0.15A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, DPST-NO, 0.15A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1520AACDKR-ND 183-LH1520AACTR LH1520AACTR LH1520AACTR 58K1796 58AJ2363
Product Name Solid State Relays SMD 1.5V 350V 0.14A Relay Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, 350V, 150Ma, Full Reel; Contact Form Vishay Mosfet Relay, Dpst-No, 0.15A, 350V, Smd Rohs Compliant Vishay
Mounting PCBoard Surface Mount Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1266-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details