"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Manufacturer: IXYS
Win Source Part Number: 1195696-LCC110P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC
Solid State Relays - PCB Mount 8 PIN FLATPACK
SSR RELAY SPDT 120MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LCC110P-ND | 1195696-LCC110P | LCC110P | LCC110P |
| Product Name | Solid State Relays | Solid State Relays - LCC110P | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | |
| Switch Configuration | FormC | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |