Crydom Corporation H1 Series H12D48125 Relay H12D48125

Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12D48125 Relay - H12D48125 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12D48125 Relay
H12D48125
H1 Series H12D48125 Relay H12D48125
Ratings from 25A to 125A @ 48-530 VAC Snubber Included SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-530 VAC
  • Snubber Included
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - H12D48125-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
H12D48125-ND
Solid State Relays H12D48125-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12D48125
Solid State Relays - Industrial Mount H12D48125
Solid State Relays - Industrial Mount SSR 25A AC Output 530VAC PNL MOUNT

Solid State Relays - Industrial Mount SSR 25A AC Output 530VAC PNL MOUNT

Buy Now Datasheet
Relays - Solid State Relays - H12D48125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
H12D48125
Relays - Solid State Relays H12D48125
SSR RELAY SPST-NO 125A 48-530V

SSR RELAY SPST-NO 125A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H12D48125 H12D48125-ND H12D48125 H12D48125
Product Name H1 Series H12D48125 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -22 to 176 F (-30 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers