Crydom Corporation Solid State Relays LR600240D40

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2073-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2073-ND
Solid State Relays CC2073-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LR600240D40
Solid State Relays - PCB Mount LR600240D40
Solid State Relays - PCB Mount PCB SSR 280VAC/40A DC In, ZC

Solid State Relays - PCB Mount PCB SSR 280VAC/40A DC In, ZC

Buy Now Datasheet
Ssr, 280Vac/40A, Dc In, Zc; Contact Configuration Sensata/crydom - 67T1308 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 280Vac/40A, Dc In, Zc; Contact Configuration Sensata/crydom
67T1308
Ssr, 280Vac/40A, Dc In, Zc; Contact Configuration Sensata/crydom 67T1308
SSR, 280VAC/40A, DC IN, ZC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, 280VAC/40A, DC IN, ZC; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays LR600240D40
SSR RELAY SPST-NO 40A 24-280V

SSR RELAY SPST-NO 40A 24-280V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2073-ND LR600240D40 67T1308 LR600240D40
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr, 280Vac/40A, Dc In, Zc; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting PCBoard PCBoard; PCB Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 9187008 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details