Zilog Solid State Relays LBB110S

Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBB110S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LBB110S-ND
Solid State Relays LBB110S-ND
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LBB110S - 1195228-LBB110S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBB110S
1195228-LBB110S
Solid State Relays - LBB110S 1195228-LBB110S
Manufacturer: IXYS Win Source Part Number: 1195228-LBB110S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NC (1 Form B) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195228-LBB110S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBB110S
Solid State Relays - PCB Mount LBB110S
Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP

Solid State Relays - PCB Mount DPST-NC/NC 8PIN DIP

Buy Now Datasheet
Relays - Solid State Relays - LBB110S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBB110S
Relays - Solid State Relays LBB110S
SSR RELAY SPST-NC 120MA 0-350V

SSR RELAY SPST-NC 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LBB110S-ND 1195228-LBB110S LBB110S LBB110S
Product Name Solid State Relays Solid State Relays - LBB110S Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details