Manufacturer: IXYS
Win Source Part Number: 1194990-LAA126L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-DIP
Status: Obsolete
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 170MA 0-250V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1194990-LAA126L | LAA126L-ND | LAA126L |
| Product Name | Electronic Surplus - LAA126L | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |